RegalRexnord Falk 0793933 Quadrive Gear Drives Shaft Mount Gear Drives 0793933

Description
Size 5115 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.
Description
Size 5115 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 0793933 Quadrive Gear Drives Shaft Mount Gear Drives - 0793933 - RegalRexnord
Milwaukee, WI, United States
Falk 0793933 Quadrive Gear Drives Shaft Mount Gear Drives
0793933
Falk 0793933 Quadrive Gear Drives Shaft Mount Gear Drives 0793933
Size 5115 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Size 5115 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793933
Product Name Falk 0793933 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Gear Ratio 14 (X : 1)
Maximum Input Speed 1744 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® CRL Washdown -  - Branham, W.C. Inc.
Specs
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearbox - EMGC-40-P-G20-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
19mm Shaft, Type TC, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-192TC - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 9.13 inch (232 mm)
View Details