RegalRexnord Falk 0793895 Quadrive Gear Drives Shaft Mount Gear Drives 0793895

Description
Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 2 inch dia CEMA standard screw conveyor drive shaft kit.
Description
Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 2 inch dia CEMA standard screw conveyor drive shaft kit.

Suppliers

Company
Product
Description
Supplier Links
Falk 0793895 Quadrive Gear Drives Shaft Mount Gear Drives - 0793895 - RegalRexnord
Milwaukee, WI, United States
Falk 0793895 Quadrive Gear Drives Shaft Mount Gear Drives
0793895
Falk 0793895 Quadrive Gear Drives Shaft Mount Gear Drives 0793895
Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 2 inch dia CEMA standard screw conveyor drive shaft kit.

Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 2 inch dia CEMA standard screw conveyor drive shaft kit.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793895
Product Name Falk 0793895 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 150 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 16717 In-lbs (9357 to 19276 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
230.66 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 231 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Right Angle Gearbox•Economic Type - SVX - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 10 to 15 arcmin
View Details
Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details