RegalRexnord Falk 0793867 Quadrive Gear Drives Shaft Mount Gear Drives 0793867

Description
Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting includes a tie rod assembly and 1 11/16 inch dia TA (torque-assist) tapered bushing
Description
Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting includes a tie rod assembly and 1 11/16 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0793867 Quadrive Gear Drives Shaft Mount Gear Drives - 0793867 - RegalRexnord
Milwaukee, WI, United States
Falk 0793867 Quadrive Gear Drives Shaft Mount Gear Drives
0793867
Falk 0793867 Quadrive Gear Drives Shaft Mount Gear Drives 0793867
Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting includes a tie rod assembly and 1 11/16 inch dia TA (torque-assist) tapered bushing

Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting includes a tie rod assembly and 1 11/16 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793867
Product Name Falk 0793867 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB120 1-Stage, 10 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB120-10N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 022.010 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.35 (X : 1)
Rated Output Torque 1239 to 1814 In-lbs (1429 to 2092 kg-cm)
Maximum Input Power 15 to 22 HP
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details