RegalRexnord Falk 0793859 Quadrive Accessories Shaft Mount Gear Drives 0793859

Description
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Heavy duty tapered roller bearings and high temperature grease purgeable Viton seals provide maximum protection in extreme environments. Standard Shaft Mounted (JR), Screw Conveyor (JSC) and Flanged Mounted (JF) units are built up from a Basic Unit (J)
Description
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Heavy duty tapered roller bearings and high temperature grease purgeable Viton seals provide maximum protection in extreme environments. Standard Shaft Mounted (JR), Screw Conveyor (JSC) and Flanged Mounted (JF) units are built up from a Basic Unit (J)

Suppliers

Company
Product
Description
Supplier Links
Falk 0793859 Quadrive Accessories Shaft Mount Gear Drives - 0793859 - RegalRexnord
Milwaukee, WI, United States
Falk 0793859 Quadrive Accessories Shaft Mount Gear Drives
0793859
Falk 0793859 Quadrive Accessories Shaft Mount Gear Drives 0793859
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Heavy duty tapered roller bearings and high temperature grease purgeable Viton seals provide maximum protection in extreme environments. Standard Shaft Mounted (JR), Screw Conveyor (JSC) and Flanged Mounted (JF) units are built up from a Basic Unit (J)

Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Heavy duty tapered roller bearings and high temperature grease purgeable Viton seals provide maximum protection in extreme environments. Standard Shaft Mounted (JR), Screw Conveyor (JSC) and Flanged Mounted (JF) units are built up from a Basic Unit (J)

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793859
Product Name Falk 0793859 Quadrive Accessories Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

K27 Sleeve Bearing Mini Motor Gearhead - K27-0-979 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 979 (X : 1)
View Details
GB58 10:1 Composite - 5810C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details