RegalRexnord Falk 0793833 Quadrive Gear Drives Shaft Mount Gear Drives 0793833

Description
Size 5107 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.
Description
Size 5107 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 0793833 Quadrive Gear Drives Shaft Mount Gear Drives - 0793833 - RegalRexnord
Milwaukee, WI, United States
Falk 0793833 Quadrive Gear Drives Shaft Mount Gear Drives
0793833
Falk 0793833 Quadrive Gear Drives Shaft Mount Gear Drives 0793833
Size 5107 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Size 5107 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793833
Product Name Falk 0793833 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Gear Ratio 14 (X : 1)
Maximum Input Speed 1804 rpm
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TB, T Type, Size 19, Style B, CBX Bevel Box - cbx-191tb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Spur Gearheads Series 16/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 235067 (X : 1)
View Details