Falk G Series Stock Flex Hubs size(s) 1040G with a 8.250-inch outside barrel diameter and 4.75-inch length for gear couplings.
| RegalRexnord | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 0788536 |
| Product Name | Falk 0788536 Hubs-Flex Gear Coupling Parts & Kits |
| Features | Keyway |
| Material | Carbon / Alloy Steel |
| Units | English Design Arrangement |
| Bore 1 | 3.87 to 3.87 inch (98.36 to 98.39 mm) |