Stock Drive Products & Sterling Instrument - SDP/SI Aluminum Commercial Gear and Dial Hub, 0.281 Bore, 0.56 Hub Dia. A 1A16-35628

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote Datasheet
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Commercial Gear and Dial Hub, 0.281 Bore, 0.56 Hub Dia. - A 1A16-35628 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Aluminum Commercial Gear and Dial Hub, 0.281 Bore, 0.56 Hub Dia.
A 1A16-35628
Aluminum Commercial Gear and Dial Hub, 0.281 Bore, 0.56 Hub Dia. A 1A16-35628
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number A 1A16-35628
Product Name Aluminum Commercial Gear and Dial Hub, 0.281 Bore, 0.56 Hub Dia.
Material Aluminum; Aluminum / Commercial
Unlock Full Specs
to access all available technical data

Similar Products

0.2405
Specs
Bore 1 0.2405 inch (6.11 mm)
View Details
Rigid coupling with bores of 0.25 / 0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
20mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 12 & 12mm. - S51CAYM120120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.4724 inch (12 mm)
View Details
Stainless Steel / Precision Gear and dial hub, 2.5mm Bore, 11mm hub Dia. - S2F0MYM032025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.0984 inch (2.5 mm)
View Details