RegalRexnord Falk 0785773 Quadrive Accessories Shaft Mount Gear Drives 0785773

Description
A shaft fan kit for unit size 5407. Shaft fan kits come with all required mounting hardware and fan shroud.
Description
A shaft fan kit for unit size 5407. Shaft fan kits come with all required mounting hardware and fan shroud.

Suppliers

Company
Product
Description
Supplier Links
Falk 0785773 Quadrive Accessories Shaft Mount Gear Drives - 0785773 - RegalRexnord
Milwaukee, WI, United States
Falk 0785773 Quadrive Accessories Shaft Mount Gear Drives
0785773
Falk 0785773 Quadrive Accessories Shaft Mount Gear Drives 0785773
A shaft fan kit for unit size 5407. Shaft fan kits come with all required mounting hardware and fan shroud.

A shaft fan kit for unit size 5407. Shaft fan kits come with all required mounting hardware and fan shroud.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0785773
Product Name Falk 0785773 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 566 to 15885 In-lbs (653 to 18316 kg-cm)
Maximum Input Power 14 to 88 HP
View Details
8mm Shaft Type L Mini Bevel Gear Box - KPBX-081L - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 3.35 inch (85 mm)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•Economic Type - SPL - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 17 arcmin
View Details
Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details