RegalRexnord Falk 0785432 Quadrive Accessories Shaft Mount Gear Drives 0785432

Description
A shaft fan kit for unit size 5315. Shaft fan kits come with all required mounting hardware and fan shroud.
Description
A shaft fan kit for unit size 5315. Shaft fan kits come with all required mounting hardware and fan shroud.

Suppliers

Company
Product
Description
Supplier Links
Falk 0785432 Quadrive Accessories Shaft Mount Gear Drives - 0785432 - RegalRexnord
Milwaukee, WI, United States
Falk 0785432 Quadrive Accessories Shaft Mount Gear Drives
0785432
Falk 0785432 Quadrive Accessories Shaft Mount Gear Drives 0785432
A shaft fan kit for unit size 5315. Shaft fan kits come with all required mounting hardware and fan shroud.

A shaft fan kit for unit size 5315. Shaft fan kits come with all required mounting hardware and fan shroud.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0785432
Product Name Falk 0785432 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
M Box 4:1 Bronze - M4B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
Servobox Series Model FB70 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB70-25N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details