RegalRexnord Falk 0785270 Quadrive Accessories Shaft Mount Gear Drives 0785270

Description
A torque arm for Quadrive unit sizes 5315.
Description
A torque arm for Quadrive unit sizes 5315.

Suppliers

Company
Product
Description
Supplier Links
Falk 0785270 Quadrive Accessories Shaft Mount Gear Drives - 0785270 - RegalRexnord
Milwaukee, WI, United States
Falk 0785270 Quadrive Accessories Shaft Mount Gear Drives
0785270
Falk 0785270 Quadrive Accessories Shaft Mount Gear Drives 0785270
A torque arm for Quadrive unit sizes 5315.

A torque arm for Quadrive unit sizes 5315.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0785270
Product Name Falk 0785270 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - GLIDE RIGHT™ Crossover -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Shaft Alignment Right Angle
View Details
Gearbox - EMGA-120-P-G3-SAS-140 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
30 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641C30R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 30 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details