RegalRexnord Falk 0785269 Quadrive Accessories Shaft Mount Gear Drives 0785269

Description
A torque arm for Quadrive unit sizes 5307.
Description
A torque arm for Quadrive unit sizes 5307.

Suppliers

Company
Product
Description
Supplier Links
Falk 0785269 Quadrive Accessories Shaft Mount Gear Drives - 0785269 - RegalRexnord
Milwaukee, WI, United States
Falk 0785269 Quadrive Accessories Shaft Mount Gear Drives
0785269
Falk 0785269 Quadrive Accessories Shaft Mount Gear Drives 0785269
A torque arm for Quadrive unit sizes 5307.

A torque arm for Quadrive unit sizes 5307.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0785269
Product Name Falk 0785269 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
Gearbox - EMGA-60-A-G5-60P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
19mm Shaft, Type LI, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-192LI - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 7.6 inch (193 mm)
View Details