RegalRexnord Falk 0778778 Quadrive Accessories Shaft Mount Gear Drives 0778778

Description
A thrust plate kit for Quadrive unit size 5307. This kit is only for the JF unit type.
Description
A thrust plate kit for Quadrive unit size 5307. This kit is only for the JF unit type.

Suppliers

Company
Product
Description
Supplier Links
Falk 0778778 Quadrive Accessories Shaft Mount Gear Drives - 0778778 - RegalRexnord
Milwaukee, WI, United States
Falk 0778778 Quadrive Accessories Shaft Mount Gear Drives
0778778
Falk 0778778 Quadrive Accessories Shaft Mount Gear Drives 0778778
A thrust plate kit for Quadrive unit size 5307. This kit is only for the JF unit type.

A thrust plate kit for Quadrive unit size 5307. This kit is only for the JF unit type.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0778778
Product Name Falk 0778778 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.8681 In-lbs (1 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 125 (X : 1)
View Details
Gearboxes - 2166487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
SIS 22:1 Composite - SIS-22C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details