RegalRexnord Falk 0778777 Quadrive Accessories Shaft Mount Gear Drives 0778777

Description
A thrust plate kit for Quadrive unit size 5215. This kit is only for the JF unit type.
Description
A thrust plate kit for Quadrive unit size 5215. This kit is only for the JF unit type.

Suppliers

Company
Product
Description
Supplier Links
Falk 0778777 Quadrive Accessories Shaft Mount Gear Drives - 0778777 - RegalRexnord
Milwaukee, WI, United States
Falk 0778777 Quadrive Accessories Shaft Mount Gear Drives
0778777
Falk 0778777 Quadrive Accessories Shaft Mount Gear Drives 0778777
A thrust plate kit for Quadrive unit size 5215. This kit is only for the JF unit type.

A thrust plate kit for Quadrive unit size 5215. This kit is only for the JF unit type.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0778777
Product Name Falk 0778777 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

MWS 15:1 Spur / 7:1 Worm Composite - MWS-15S7W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 105 (X : 1)
Rated Output Torque 195 In-lbs (224 kg-cm)
View Details
KHK KBX-101T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-101t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
Gearheads - P16 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details