RegalRexnord Falk 0778775 Quadrive Accessories Shaft Mount Gear Drives 0778775

Description
A thrust plate kit for Quadrive unit size 5203. This kit is only for the JF unit type.
Description
A thrust plate kit for Quadrive unit size 5203. This kit is only for the JF unit type.

Suppliers

Company
Product
Description
Supplier Links
Falk 0778775 Quadrive Accessories Shaft Mount Gear Drives - 0778775 - RegalRexnord
Milwaukee, WI, United States
Falk 0778775 Quadrive Accessories Shaft Mount Gear Drives
0778775
Falk 0778775 Quadrive Accessories Shaft Mount Gear Drives 0778775
A thrust plate kit for Quadrive unit size 5203. This kit is only for the JF unit type.

A thrust plate kit for Quadrive unit size 5203. This kit is only for the JF unit type.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0778775
Product Name Falk 0778775 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LJ, L Type, Size 19, Style J, CBX Bevel Box - cbx-191lj - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 194766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 8 (X : 1)
Rated Output Torque 1681 In-lbs (1939 kg-cm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details