RegalRexnord Falk 0775902 Quadrive Accessories Shaft Mount Gear Drives 0775902

Description
A 32 mm diameter TA Taper Bushing for Quadrive unit size 5107. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.
Description
A 32 mm diameter TA Taper Bushing for Quadrive unit size 5107. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.

Suppliers

Company
Product
Description
Supplier Links
Falk 0775902 Quadrive Accessories Shaft Mount Gear Drives - 0775902 - RegalRexnord
Milwaukee, WI, United States
Falk 0775902 Quadrive Accessories Shaft Mount Gear Drives
0775902
Falk 0775902 Quadrive Accessories Shaft Mount Gear Drives 0775902
A 32 mm diameter TA Taper Bushing for Quadrive unit size 5107. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.

A 32 mm diameter TA Taper Bushing for Quadrive unit size 5107. All bushing kits come with a bushing, drive key, nut, retaining ring, and setscrew.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0775902
Product Name Falk 0775902 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® Metric -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearbox - EMGA-80-P-G5-SST-87 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
10 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641A10S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 10 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details