RegalRexnord Falk 0769207 Quadrive Accessories Shaft Mount Gear Drives 0769207

Description
A thrust plate kit for Quadrive unit size 5315. This kit is only for the JSC unit type.
Description
A thrust plate kit for Quadrive unit size 5315. This kit is only for the JSC unit type.

Suppliers

Company
Product
Description
Supplier Links
Falk 0769207 Quadrive Accessories Shaft Mount Gear Drives - 0769207 - RegalRexnord
Milwaukee, WI, United States
Falk 0769207 Quadrive Accessories Shaft Mount Gear Drives
0769207
Falk 0769207 Quadrive Accessories Shaft Mount Gear Drives 0769207
A thrust plate kit for Quadrive unit size 5315. This kit is only for the JSC unit type.

A thrust plate kit for Quadrive unit size 5315. This kit is only for the JSC unit type.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0769207
Product Name Falk 0769207 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB145 2-Stage, 50 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB145-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Planetary Gearboxes site 1 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3.3 to 9000 (X : 1)
Rated Output Torque 8850 to 3.98E6 In-lbs (10204 to 4.59E6 kg-cm)
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details