RegalRexnord Falk 0769206 Quadrive Accessories Shaft Mount Gear Drives 0769206

Description
Standard CEMA Seal Housing for a 5315 size drive.
Description
Standard CEMA Seal Housing for a 5315 size drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 0769206 Quadrive Accessories Shaft Mount Gear Drives - 0769206 - RegalRexnord
Milwaukee, WI, United States
Falk 0769206 Quadrive Accessories Shaft Mount Gear Drives
0769206
Falk 0769206 Quadrive Accessories Shaft Mount Gear Drives 0769206
Standard CEMA Seal Housing for a 5315 size drive.

Standard CEMA Seal Housing for a 5315 size drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0769206
Product Name Falk 0769206 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 150 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 16717 In-lbs (9357 to 19276 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Gearboxes - 2166507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details