RegalRexnord Falk 0769094 Quadrive Accessories Shaft Mount Gear Drives 0769094

Description
A thrust plate kit for Quadrive unit size 5207. This kit is only for the JSC unit type.
Description
A thrust plate kit for Quadrive unit size 5207. This kit is only for the JSC unit type.

Suppliers

Company
Product
Description
Supplier Links
Falk 0769094 Quadrive Accessories Shaft Mount Gear Drives - 0769094 - RegalRexnord
Milwaukee, WI, United States
Falk 0769094 Quadrive Accessories Shaft Mount Gear Drives
0769094
Falk 0769094 Quadrive Accessories Shaft Mount Gear Drives 0769094
A thrust plate kit for Quadrive unit size 5207. This kit is only for the JSC unit type.

A thrust plate kit for Quadrive unit size 5207. This kit is only for the JSC unit type.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0769094
Product Name Falk 0769094 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
SWS 9:1 Spur / 4:1 Worm Composite - SWS-9S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Servobox Series Model FB50 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB50-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details