RegalRexnord Falk 0752578 Quadrive Accessories Shaft Mount Gear Drives 0752578

Description
A trough end space is required for 5107 size units in screw conveyor applications with an output shaft diameter of 2 7/16 inch or 3 inch. A trough end spacer is already included in drive shaft kits if required.
Description
A trough end space is required for 5107 size units in screw conveyor applications with an output shaft diameter of 2 7/16 inch or 3 inch. A trough end spacer is already included in drive shaft kits if required.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, United States
Falk 0752578 Quadrive Accessories Shaft Mount Gear Drives
0752578
Falk 0752578 Quadrive Accessories Shaft Mount Gear Drives 0752578
A trough end space is required for 5107 size units in screw conveyor applications with an output shaft diameter of 2 7/16 inch or 3 inch. A trough end spacer is already included in drive shaft kits if required.

A trough end space is required for 5107 size units in screw conveyor applications with an output shaft diameter of 2 7/16 inch or 3 inch. A trough end spacer is already included in drive shaft kits if required.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0752578
Product Name Falk 0752578 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 080 - INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 18389 In-lbs (9357 to 21204 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
203.24 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 203 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
CaesarPlanetary® Micro Planetary Gearbox - Micro Planetary Gearbox - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3.9 to 1135 (X : 1)
Rated Output Torque 0.1327 to 106 In-lbs (0.1531 to 122 kg-cm)
View Details
Gearheads - P16 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.6504 In-lbs (0.7500 kg-cm)
View Details