RegalRexnord Falk 0744928 Hubs-Flex Gear Coupling Parts & Kits 0744928

Description
Falk G Series Stock Flex Hubs size(s) 1020G with a 4.140-inch outside barrel diameter and 2.44-inch length for gear couplings.
Description
Falk G Series Stock Flex Hubs size(s) 1020G with a 4.140-inch outside barrel diameter and 2.44-inch length for gear couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0744928 Hubs-Flex Gear Coupling Parts & Kits - 0744928 - RegalRexnord
Milwaukee, WI, United States
Falk 0744928 Hubs-Flex Gear Coupling Parts & Kits
0744928
Falk 0744928 Hubs-Flex Gear Coupling Parts & Kits 0744928
Falk G Series Stock Flex Hubs size(s) 1020G with a 4.140-inch outside barrel diameter and 2.44-inch length for gear couplings.

Falk G Series Stock Flex Hubs size(s) 1020G with a 4.140-inch outside barrel diameter and 2.44-inch length for gear couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0744928
Product Name Falk 0744928 Hubs-Flex Gear Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.12 to 1.12 inch (28.55 to 28.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
0.1873
Specs
Bore 1 0.1873 inch (4.76 mm)
View Details
CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
Rigid Couplings - 606012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design Arrangement
O.D. 1.34 inch (34 mm)
Length 1.97 inch (50 mm)
View Details