Stock Drive Products & Sterling Instrument - SDP/SI 0.1873" Bore, 0.375" Mounting Shoulder Dia., 303 Stainless Steel Dial hub S2F06Y-187187

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S2F06Y-187187 is a precision Fairloc® Type I dial hub made of 303 stainless steel with a 0.1873 inch bore and a 0.375 inch mounting shoulder diameter. It is designed to accept a shaft with a suggested clearance fit of 0.0001 to 0.0008 inch and features a concentricity tolerance of 0.0003 T.I.R. for the bore and outer diameter. The hub includes a #2-56 socket head cap screw for secure mounting and is intended for applications requiring repeatable, non-marring torque transmission without keys or splines.

Datasheet Summary
Powered by GS/AI

S2F06Y-187187 is a precision Fairloc® Type I dial hub made of 303 stainless steel with a 0.1873 inch bore and a 0.375 inch mounting shoulder diameter. It is designed to accept a shaft with a suggested clearance fit of 0.0001 to 0.0008 inch and features a concentricity tolerance of 0.0003 T.I.R. for the bore and outer diameter. The hub includes a #2-56 socket head cap screw for secure mounting and is intended for applications requiring repeatable, non-marring torque transmission without keys or splines.

Suppliers

Company
Product
Description
Supplier Links
0.1873
Hicksville, NY, United States
0.1873" Bore, 0.375" Mounting Shoulder Dia., 303 Stainless Steel Dial hub
S2F06Y-187187
0.1873" Bore, 0.375" Mounting Shoulder Dia., 303 Stainless Steel Dial hub S2F06Y-187187
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2F06Y-187187
Product Name 0.1873" Bore, 0.375" Mounting Shoulder Dia., 303 Stainless Steel Dial hub
Bore 1 0.1873 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 3 & 3mm. - S51CBYM030030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.1181 inch (3 mm)
View Details
0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia. - S2F0MYM016050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.1575 inch (4 mm)
View Details
Rigid coupling with bores of 0.1873 / 0.1873
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
View Details