RegalRexnord Falk 0744025 Hubs Grid Coupling Parts & Kits 0744025

Description
Falk T10_T20 Series Standard Hubs size(s) 1100T with a 5.590-inch outside barrel diameter and 4.75-inch length for grid couplings.
Description
Falk T10_T20 Series Standard Hubs size(s) 1100T with a 5.590-inch outside barrel diameter and 4.75-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0744025 Hubs Grid Coupling Parts & Kits - 0744025 - RegalRexnord
Milwaukee, WI, United States
Falk 0744025 Hubs Grid Coupling Parts & Kits
0744025
Falk 0744025 Hubs Grid Coupling Parts & Kits 0744025
Falk T10_T20 Series Standard Hubs size(s) 1100T with a 5.590-inch outside barrel diameter and 4.75-inch length for grid couplings.

Falk T10_T20 Series Standard Hubs size(s) 1100T with a 5.590-inch outside barrel diameter and 4.75-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0744025
Product Name Falk 0744025 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 3.87 to 3.87 inch (98.36 to 98.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details