Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear and dial hub, 6mm Bore, 17mm hub Dia. S2F0MYM100060

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S2F0MYM100060 is a Fairloc® Type I precision gear and dial hub made of 303 stainless steel with a 10 mm bore and an overall hub diameter of 17 mm. It features a 6 mm length, an M3 socket head cap screw, and a clearance diameter of 11.1 mm. The bore tolerance is +0.015/0 mm, and the bore and mounting diameter are concentric to 0.005 mm. The hub is designed for controlled shaft tolerances per g6, h6, or h7, with a press-fit mating bore recommended at H7.

Datasheet Summary
Powered by GS/AI

The S2F0MYM100060 is a Fairloc® Type I precision gear and dial hub made of 303 stainless steel with a 10 mm bore and an overall hub diameter of 17 mm. It features a 6 mm length, an M3 socket head cap screw, and a clearance diameter of 11.1 mm. The bore tolerance is +0.015/0 mm, and the bore and mounting diameter are concentric to 0.005 mm. The hub is designed for controlled shaft tolerances per g6, h6, or h7, with a press-fit mating bore recommended at H7.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear and dial hub, 6mm Bore, 17mm hub Dia. - S2F0MYM100060 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel / Precision Gear and dial hub, 6mm Bore, 17mm hub Dia.
S2F0MYM100060
Stainless Steel / Precision Gear and dial hub, 6mm Bore, 17mm hub Dia. S2F0MYM100060
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2F0MYM100060
Product Name Stainless Steel / Precision Gear and dial hub, 6mm Bore, 17mm hub Dia.
Material Stainless Steel; ST. Steel / Precision
Unlock Full Specs
to access all available technical data

Similar Products

Three-Piece Junior Coupling, 6mm Bore, 40mm Outside Diameter, 50mm Overall Length. Material- Nylon. - S5911YMJRM1406 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.0937
Specs
Bore 1 0.0937 inch (2.38 mm)
View Details
20mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 12 & 12mm. - S51CAYM120120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.4724 inch (12 mm)
View Details
Rigid coupling with bores of 0.25 / 0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details