RegalRexnord Falk 0713013 Hubs Grid Coupling Parts & Kits 0713013

Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1050T with a 3.440-inch outside barrel diameter and 2.38-inch length for grid couplings.
Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1050T with a 3.440-inch outside barrel diameter and 2.38-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0713013 Hubs Grid Coupling Parts & Kits - 0713013 - RegalRexnord
Milwaukee, WI, United States
Falk 0713013 Hubs Grid Coupling Parts & Kits
0713013
Falk 0713013 Hubs Grid Coupling Parts & Kits 0713013
Falk T31_T35 Series Standard Shaft Hubs size(s) 1050T with a 3.440-inch outside barrel diameter and 2.38-inch length for grid couplings.

Falk T31_T35 Series Standard Shaft Hubs size(s) 1050T with a 3.440-inch outside barrel diameter and 2.38-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0713013
Product Name Falk 0713013 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 2.12 to 2.13 inch (53.97 to 54.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.09
Specs
Bore 1 0.0900 inch (2.29 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details