RegalRexnord Falk 0359274 Quadrive Accessories Shaft Mount Gear Drives 0359274

Description
Trough end for a 14 inch diameter screw with a 2.438 inch diameter drive shaft.
Description
Trough end for a 14 inch diameter screw with a 2.438 inch diameter drive shaft.

Suppliers

Company
Product
Description
Supplier Links
Falk 0359274 Quadrive Accessories Shaft Mount Gear Drives - 0359274 - RegalRexnord
Milwaukee, WI, United States
Falk 0359274 Quadrive Accessories Shaft Mount Gear Drives
0359274
Falk 0359274 Quadrive Accessories Shaft Mount Gear Drives 0359274
Trough end for a 14 inch diameter screw with a 2.438 inch diameter drive shaft.

Trough end for a 14 inch diameter screw with a 2.438 inch diameter drive shaft.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0359274
Product Name Falk 0359274 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA100 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA100-20N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 080 - INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 18389 In-lbs (9357 to 21204 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details