2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | AMAF6203 |
| Product Name | Rexnord AMAF6203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Diameter | 2.19 inch (55.56 mm) |
| Rated Speed | 2200 rpm |
| Load Rating | 36370 lbs (16494 kg) |
| Housing | Cast Iron |