Regal Rexnord Corporation Cam Follower VCF 4 1/2

Description
MCGILL VCF, 4 1/2 , VCF-4-1/2, VCF41/2, V-GROOVE CAM FOLLOWER - 4.5000 IN ROLLER DIA., 2.0000 IN ROLLER WIDTH, 3.0000 IN POINT DIA., SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
MCGILL VCF, 4 1/2 , VCF-4-1/2, VCF41/2, V-GROOVE CAM FOLLOWER - 4.5000 IN ROLLER DIA., 2.0000 IN ROLLER WIDTH, 3.0000 IN POINT DIA., SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40551496 - Radwell International
Willingboro, NJ, United States
Cam Follower
40551496
Cam Follower 40551496
MCGILL VCF, 4 1/2 , VCF-4-1/2, VCF41/2, V-GROOVE CAM FOLLOWER - 4.5000 IN ROLLER DIA., 2.0000 IN ROLLER WIDTH, 3.0000 IN POINT DIA., SEALED. FREE 2 YEAR RADWELL WARRANTY

MCGILL VCF, 4 1/2 , VCF-4-1/2, VCF41/2, V-GROOVE CAM FOLLOWER - 4.5000 IN ROLLER DIA., 2.0000 IN ROLLER WIDTH, 3.0000 IN POINT DIA., SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40551496
Product Name Cam Follower
Features Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.25 inch (57.15 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-1 1/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Rotation - Cam Follower - CFH12MR-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details