Marathon Special ProductsUL Power Fuse BlockT600A1B
Description
"
STANDARD TYPE
PHENOLIC MATERIAL
(2) 6 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
1 POLE(S)
BOX LUG TERMINAL TYPE
CLASS T FUSE TYPE
600 AMPERE FUSE CURRENT RATING
300 V FUSE VOLTAGE RATING
MARATHON. BRAND
CONNECTOR MATERIAL ONE PIECE ALUMINUM
WITH INTEGRAL HEAT SINK, 3/8 INCH-16 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT
T600A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
PHENOLIC MATERIAL
(2) 6 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
1 POLE(S)
BOX LUG TERMINAL TYPE
CLASS T FUSE TYPE
600 AMPERE FUSE CURRENT RATING
300 V FUSE VOLTAGE RATING
MARATHON. BRAND
CONNECTOR MATERIAL ONE PIECE ALUMINUM
WITH INTEGRAL HEAT SINK, 3/8 INCH-16 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT
T600A MODEL
"
"
STANDARD TYPE
PHENOLIC MATERIAL
(2) 6 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
1 POLE(S)
BOX LUG TERMINAL TYPE
CLASS T FUSE TYPE
600 AMPERE FUSE CURRENT RATING
300 V FUSE VOLTAGE RATING
MARATHON. BRAND
CONNECTOR MATERIAL ONE PIECE ALUMINUM
WITH INTEGRAL HEAT SINK, 3/8 INCH-16 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT
T600A MODEL
"
"
STANDARD TYPE
PHENOLIC MATERIAL
(2) 6 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
1 POLE(S)
BOX LUG TERMINAL TYPE
CLASS T FUSE TYPE
600 AMPERE FUSE CURRENT RATING
300 V FUSE VOLTAGE RATING
MARATHON. BRAND
CONNECTOR MATERIAL ONE PIECE ALUMINUM
WITH INTEGRAL HEAT SINK, 3/8 INCH-16 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT
T600A MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
T600A1B
Product Name
UL Power Fuse Block
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark