Marathon Special Products UL Power Fuse Block T400A1B

Description
" STANDARD TYPE PHENOLIC MATERIAL (2) 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 400 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 3/8 INCH-16 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT T400A MODEL "
Datasheet
Description
" STANDARD TYPE PHENOLIC MATERIAL (2) 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 400 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 3/8 INCH-16 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT T400A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - T400A1B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
T400A1B
UL Power Fuse Block T400A1B
" STANDARD TYPE PHENOLIC MATERIAL (2) 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 400 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 3/8 INCH-16 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT T400A MODEL "

"

  • STANDARD TYPE
  • PHENOLIC MATERIAL
  • (2) 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS T FUSE TYPE
  • 400 AMPERE FUSE CURRENT RATING
  • 300 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CONNECTOR MATERIAL ONE PIECE ALUMINUM
  • WITH INTEGRAL HEAT SINK, 3/8 INCH-16 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT
  • T400A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number T400A1B
Product Name UL Power Fuse Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data