"
STANDARD TYPE
12 TO 2 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
PHENOLIC BODY MATERIAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS T FUSE TYPE
30 AMPERE FUSE CURRENT RATING
300 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL TIN PLATED ALUMINUM
T30A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
12 TO 2 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
PHENOLIC BODY MATERIAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS T FUSE TYPE
30 AMPERE FUSE CURRENT RATING
300 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL TIN PLATED ALUMINUM
T30A MODEL
"
"
STANDARD TYPE
12 TO 2 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
PHENOLIC BODY MATERIAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS T FUSE TYPE
30 AMPERE FUSE CURRENT RATING
300 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL TIN PLATED ALUMINUM
T30A MODEL
"
"
STANDARD TYPE
12 TO 2 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
PHENOLIC BODY MATERIAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS T FUSE TYPE
30 AMPERE FUSE CURRENT RATING
300 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL TIN PLATED ALUMINUM
T30A MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
T30A3B
Product Name
Midget Fuse Block
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark