Marathon Special Products Midget Fuse Block T30A2B

Description
" STANDARD TYPE 14 TO 2 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL PHENOLIC BODY MATERIAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON. BRAND LUG MATERIAL TIN PLATED ALUMINUM T30A MODEL "
Datasheet
Description
" STANDARD TYPE 14 TO 2 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL PHENOLIC BODY MATERIAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON. BRAND LUG MATERIAL TIN PLATED ALUMINUM T30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midget Fuse Block - T30A2B - Marathon Special Products
Bowling Green, OH, USA
Midget Fuse Block
T30A2B
Midget Fuse Block T30A2B
" STANDARD TYPE 14 TO 2 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL PHENOLIC BODY MATERIAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON. BRAND LUG MATERIAL TIN PLATED ALUMINUM T30A MODEL "

"

  • STANDARD TYPE
  • 14 TO 2 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • PHENOLIC BODY MATERIAL
  • 2 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS T FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 300 V FUSE VOLTAGE RATING
  • TIN PLATED COPPER ALLOY CLIP TYPE
  • MARATHON. BRAND
  • LUG MATERIAL TIN PLATED ALUMINUM
  • T30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number T30A2B
Product Name Midget Fuse Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB High-Power Terminal Blocks - OULP-930-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details
Through terminal block - 2001-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers