Marathon Special ProductsUL Power Fuse BlockT100A1B
Description
"
STANDARD TYPE
PHENOLIC MATERIAL
14 TO 2/0 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
1 POLE(S)
BOX LUG TERMINAL TYPE
CLASS T FUSE TYPE
100 AMPERE FUSE CURRENT RATING
300 V FUSE VOLTAGE RATING
MARATHON. BRAND
CONNECTOR MATERIAL ONE PIECE ALUMINUM
WITH INTEGRAL HEAT SINK, 1/4 INCH-20 TPI X 1/2 INCH TIN PLATED BOLT, 1/4 INCH BELLEVILLE WASHER
T100A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
PHENOLIC MATERIAL
14 TO 2/0 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
1 POLE(S)
BOX LUG TERMINAL TYPE
CLASS T FUSE TYPE
100 AMPERE FUSE CURRENT RATING
300 V FUSE VOLTAGE RATING
MARATHON. BRAND
CONNECTOR MATERIAL ONE PIECE ALUMINUM
WITH INTEGRAL HEAT SINK, 1/4 INCH-20 TPI X 1/2 INCH TIN PLATED BOLT, 1/4 INCH BELLEVILLE WASHER
T100A MODEL
"
"
STANDARD TYPE
PHENOLIC MATERIAL
14 TO 2/0 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
1 POLE(S)
BOX LUG TERMINAL TYPE
CLASS T FUSE TYPE
100 AMPERE FUSE CURRENT RATING
300 V FUSE VOLTAGE RATING
MARATHON. BRAND
CONNECTOR MATERIAL ONE PIECE ALUMINUM
WITH INTEGRAL HEAT SINK, 1/4 INCH-20 TPI X 1/2 INCH TIN PLATED BOLT, 1/4 INCH BELLEVILLE WASHER
T100A MODEL
"
"
STANDARD TYPE
PHENOLIC MATERIAL
14 TO 2/0 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
1 POLE(S)
BOX LUG TERMINAL TYPE
CLASS T FUSE TYPE
100 AMPERE FUSE CURRENT RATING
300 V FUSE VOLTAGE RATING
MARATHON. BRAND
CONNECTOR MATERIAL ONE PIECE ALUMINUM
WITH INTEGRAL HEAT SINK, 1/4 INCH-20 TPI X 1/2 INCH TIN PLATED BOLT, 1/4 INCH BELLEVILLE WASHER
T100A MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
T100A1B
Product Name
UL Power Fuse Block
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated