Marathon Special Products Single Stud Connection Block, 5/16 In Stud; No. Of Rows Marathon Special Products ST71031

Description
SINGLE STUD CONNECTION BLOCK, 5/16 IN STUD; No. of Rows:-; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:-; Rated Current:-; Rated Voltage:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet
Description
SINGLE STUD CONNECTION BLOCK, 5/16 IN STUD; No. of Rows:-; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:-; Rated Current:-; Rated Voltage:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stud Connection Block, 5/16 In Stud; No. Of Rows Marathon Special Products - 35C2432 - Newark, An Avnet Company
Chicago, IL, United States
Single Stud Connection Block, 5/16 In Stud; No. Of Rows Marathon Special Products
35C2432
Single Stud Connection Block, 5/16 In Stud; No. Of Rows Marathon Special Products 35C2432
SINGLE STUD CONNECTION BLOCK, 5/16 IN STUD; No. of Rows:-; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:-; Rated Current:-; Rated Voltage:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

SINGLE STUD CONNECTION BLOCK, 5/16 IN STUD; No. of Rows:-; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:-; Rated Current:-; Rated Voltage:-; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 35C2432
Product Name Single Stud Connection Block, 5/16 In Stud; No. Of Rows Marathon Special Products
Body Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-40D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2845.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details