Marathon Special Products Fuse Holder, 76.2Mm; Fuse Holder Type Marathon Special Products ST38

Description
FUSE HOLDER, 76.2MM; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:600A; Fuse Size Held:3"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1kV; Voltage Rating VDC:1kV RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 76.2MM; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:600A; Fuse Size Held:3"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1kV; Voltage Rating VDC:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 76.2Mm; Fuse Holder Type Marathon Special Products - 52F9811 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 76.2Mm; Fuse Holder Type Marathon Special Products
52F9811
Fuse Holder, 76.2Mm; Fuse Holder Type Marathon Special Products 52F9811
FUSE HOLDER, 76.2MM; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:600A; Fuse Size Held:3"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1kV; Voltage Rating VDC:1kV RoHS Compliant: Yes

FUSE HOLDER, 76.2MM; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:600A; Fuse Size Held:3"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1kV; Voltage Rating VDC:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 52F9811
Product Name Fuse Holder, 76.2Mm; Fuse Holder Type Marathon Special Products
Normal Operating Current 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, Press, IEC 60335-1 - FPG6 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 500 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-211K -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details
Fuse Holders - 2773912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details