Marathon Special Products Single Stud Connection Block, 3/8 In Stud; No. Of Rows Marathon Special Products ST-710-38

Description
SINGLE STUD CONNECTION BLOCK, 3/8 IN STUD; No. of Rows:-; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:-; Rated Current:-; Rated Voltage:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
SINGLE STUD CONNECTION BLOCK, 3/8 IN STUD; No. of Rows:-; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:-; Rated Current:-; Rated Voltage:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stud Connection Block, 3/8 In Stud; No. Of Rows Marathon Special Products - 84H9883 - Newark, An Avnet Company
Chicago, IL, United States
Single Stud Connection Block, 3/8 In Stud; No. Of Rows Marathon Special Products
84H9883
Single Stud Connection Block, 3/8 In Stud; No. Of Rows Marathon Special Products 84H9883
SINGLE STUD CONNECTION BLOCK, 3/8 IN STUD; No. of Rows:-; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:-; Rated Current:-; Rated Voltage:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

SINGLE STUD CONNECTION BLOCK, 3/8 IN STUD; No. of Rows:-; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:-; Rated Current:-; Rated Voltage:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 84H9883
Product Name Single Stud Connection Block, 3/8 In Stud; No. Of Rows Marathon Special Products
Mounting Options Panel Mount; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.85 - Screw terminal (Box clamp) socket - 9585 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Carrier terminal block for modules and plugs - 2002-1661/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details