Marathon Special Products UL Power Fuse Block RT30A2B

Description
" STANDARD TYPE PHENOLIC MATERIAL 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RT30A MODEL "
Datasheet
Description
" STANDARD TYPE PHENOLIC MATERIAL 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RT30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - RT30A2B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
RT30A2B
UL Power Fuse Block RT30A2B
" STANDARD TYPE PHENOLIC MATERIAL 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RT30A MODEL "

"

  • STANDARD TYPE
  • PHENOLIC MATERIAL
  • 14 TO 2 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 2 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS T FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 300 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • RT30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number RT30A2B
Product Name UL Power Fuse Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data