Marathon Special Products UL Power Fuse Block RF60A2SQ

Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF60A MODEL "
Datasheet
Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF60A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - RF60A2SQ - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
RF60A2SQ
UL Power Fuse Block RF60A2SQ
" BARRIER TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF60A MODEL "

"

  • BARRIER TYPE
  • THERMOPLASTIC MATERIAL
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 2 POLE(S)
  • SCREW TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 60 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • RF60A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number RF60A2SQ
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CVFXX0L2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Carrier terminal block for modules and plugs - 2002-1761 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers