Marathon Special Products UL Power Fuse Block RF60A1SQ

Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF60A MODEL "
Datasheet
Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF60A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - RF60A1SQ - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
RF60A1SQ
UL Power Fuse Block RF60A1SQ
" BARRIER TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF60A MODEL "

"

  • BARRIER TYPE
  • THERMOPLASTIC MATERIAL
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 1 POLE(S)
  • SCREW TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 60 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • RF60A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number RF60A1SQ
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6785 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Fuse terminal block - 2002-1911/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers