Marathon Special Products UL Power Fuse Block RF60A1BCU

Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF60A MODEL "
Datasheet
Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF60A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - RF60A1BCU - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
RF60A1BCU
UL Power Fuse Block RF60A1BCU
" BARRIER TYPE THERMOPLASTIC MATERIAL 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF60A MODEL "

"

  • BARRIER TYPE
  • THERMOPLASTIC MATERIAL
  • 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 60 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • RF60A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number RF60A1BCU
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers