Marathon Special Products UL Power Fuse Block RF400A1B

Description
" BARRIER TYPE PHENOLIC MATERIAL (2) 10 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 400 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF400A MODEL "
Datasheet
Description
" BARRIER TYPE PHENOLIC MATERIAL (2) 10 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 400 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF400A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - RF400A1B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
RF400A1B
UL Power Fuse Block RF400A1B
" BARRIER TYPE PHENOLIC MATERIAL (2) 10 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 400 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF400A MODEL "

"

  • BARRIER TYPE
  • PHENOLIC MATERIAL
  • (2) 10 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 400 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • RF400A MODEL

"

Supplier's Site Datasheet
Terminal Blocks Marathon Special Products - 96F5367 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Blocks Marathon Special Products
96F5367
Terminal Blocks Marathon Special Products 96F5367
TERMINAL BLOCKS

TERMINAL BLOCKS

Supplier's Site

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number RF400A1B 96F5367
Product Name UL Power Fuse Block Terminal Blocks Marathon Special Products
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.068 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2447 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details