Marathon Special Products UL Power Fuse Block RF30A3S

Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF30A MODEL "
Datasheet
Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - RF30A3S - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
RF30A3S
UL Power Fuse Block RF30A3S
" BARRIER TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF30A MODEL "

"

  • BARRIER TYPE
  • THERMOPLASTIC MATERIAL
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 3 POLE(S)
  • SCREW TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • RF30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number RF30A3S
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 3
Unlock Full Specs
to access all available technical data