Marathon Special Products UL Power Fuse Block RF30A2SP

Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF30A MODEL "
Datasheet
Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - RF30A2SP - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
RF30A2SP
UL Power Fuse Block RF30A2SP
" BARRIER TYPE THERMOPLASTIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY RF30A MODEL "

"

  • BARRIER TYPE
  • THERMOPLASTIC MATERIAL
  • 14 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 2 POLE(S)
  • PRESSURE SCREW TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • RF30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number RF30A2SP
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546310-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Disconnect terminal block for test and measurement - 2002-1874/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.17 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Standard Terminal Blocks - 4879456 - RS Components, Ltd.
Specs
Termination Options Screw Clamp; Screw down
Approvals RoHS Compliant
Body Material Thermoplastic
View Details