Marathon Special Products UL Power Fuse Block RF100A2B

Description
" BARRIER TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 100 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM RF100A MODEL "
Datasheet
Description
" BARRIER TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 100 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM RF100A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - RF100A2B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
RF100A2B
UL Power Fuse Block RF100A2B
" BARRIER TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 100 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM RF100A MODEL "

"

  • BARRIER TYPE
  • PHENOLIC MATERIAL
  • 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 2 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 100 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM
  • RF100A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number RF100A2B
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Unlock Full Specs
to access all available technical data