Marathon Special ProductsUL Power Fuse BlockR6T30A2SP
Description
"
STANDARD TYPE
PHENOLIC MATERIAL
14 TO 10 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
2 POLE(S)
PRESSURE SCREW TERMINAL TYPE
CLASS T FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
R6T30A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
PHENOLIC MATERIAL
14 TO 10 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
2 POLE(S)
PRESSURE SCREW TERMINAL TYPE
CLASS T FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
R6T30A MODEL
"
"
STANDARD TYPE
PHENOLIC MATERIAL
14 TO 10 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
2 POLE(S)
PRESSURE SCREW TERMINAL TYPE
CLASS T FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
R6T30A MODEL
"
"
STANDARD TYPE
PHENOLIC MATERIAL
14 TO 10 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
2 POLE(S)
PRESSURE SCREW TERMINAL TYPE
CLASS T FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
R6T30A MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
R6T30A2SP
Product Name
UL Power Fuse Block
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark