Marathon Special Products UL Power Fuse Block R6J60A2B

Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 60 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R6J60A MODEL "
Datasheet
Description
" BARRIER TYPE THERMOPLASTIC MATERIAL 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 60 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R6J60A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - R6J60A2B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
R6J60A2B
UL Power Fuse Block R6J60A2B
" BARRIER TYPE THERMOPLASTIC MATERIAL 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 60 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R6J60A MODEL "

"

  • BARRIER TYPE
  • THERMOPLASTIC MATERIAL
  • 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 2 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS J FUSE TYPE
  • 60 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • R6J60A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number R6J60A2B
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0D6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details