Marathon Special Products Fuse Holder, 20.6 X 57Mm, Screw Mount; Fuse Holder Type Marathon Special Products R6J30A3B

Description
FUSE HOLDER, 20.6 X 57MM, SCREW MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/16" x 2-1/4"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 20.6 X 57MM, SCREW MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/16" x 2-1/4"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 20.6 X 57Mm, Screw Mount; Fuse Holder Type Marathon Special Products - 52F9808 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 20.6 X 57Mm, Screw Mount; Fuse Holder Type Marathon Special Products
52F9808
Fuse Holder, 20.6 X 57Mm, Screw Mount; Fuse Holder Type Marathon Special Products 52F9808
FUSE HOLDER, 20.6 X 57MM, SCREW MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/16" x 2-1/4"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE HOLDER, 20.6 X 57MM, SCREW MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/16" x 2-1/4"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 52F9808
Product Name Fuse Holder, 20.6 X 57Mm, Screw Mount; Fuse Holder Type Marathon Special Products
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - CS0645-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 486-4648-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details