Marathon Special ProductsUL Power Fuse BlockR6J30A3B
Description
"
BARRIER TYPE
THERMOPLASTIC MATERIAL
14 TO 6 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS J FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
R6J30A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
BARRIER TYPE
THERMOPLASTIC MATERIAL
14 TO 6 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS J FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
R6J30A MODEL
"
"
BARRIER TYPE
THERMOPLASTIC MATERIAL
14 TO 6 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS J FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
R6J30A MODEL
"
"
BARRIER TYPE
THERMOPLASTIC MATERIAL
14 TO 6 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS J FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
R6J30A MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
R6J30A3B
Product Name
UL Power Fuse Block
Mounting Options
Terminal Strip
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark