Fuse Holder; Fuse Holder Type:Cartridge Fuse Clip; Product Range:R6J30AXB; Fuse Current:30A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Held:13/16" x 2-1/4"; No. of Fuses:2Fuses; Holder Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 52F9807 |
| Product Name | Fuse Holder; Fuse Holder Type Marathon Special Products |
| Standards and Certifications | RoHS |