Marathon Special Products Fuse Holder R6F60A3B

Description
FUSE HOLDER, 60AMP, 3POLE, 600V. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FUSE HOLDER, 60AMP, 3POLE, 600V. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder - 48419631 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419631
Fuse Holder 48419631
FUSE HOLDER, 60AMP, 3POLE, 600V. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 60AMP, 3POLE, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cartridge Fuse Holder, 60A, 600V; Fuse Holder Type Marathon Special Products - 02C7289 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 60A, 600V; Fuse Holder Type Marathon Special Products
02C7289
Cartridge Fuse Holder, 60A, 600V; Fuse Holder Type Marathon Special Products 02C7289
CARTRIDGE FUSE HOLDER, 60A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:1-1/16" x 5-1/2"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 60A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:1-1/16" x 5-1/2"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 48419631 02C7289
Product Name Fuse Holder Cartridge Fuse Holder, 60A, 600V; Fuse Holder Type Marathon Special Products
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

THM-Vertical Entry Mini Auto Blade Fuse Holder, Red - 3568-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter - 11AC0606 - Newark, An Avnet Company
Specs
Normal Operating Current 32 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - EK6500-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details