Marathon Special Products UL Power Fuse Block R6F30A2SP

Description
" BARRIER TYPE PHENOLIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R6F30A MODEL "
Datasheet
Description
" BARRIER TYPE PHENOLIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R6F30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - R6F30A2SP - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
R6F30A2SP
UL Power Fuse Block R6F30A2SP
" BARRIER TYPE PHENOLIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R6F30A MODEL "

"

  • BARRIER TYPE
  • PHENOLIC MATERIAL
  • 14 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 2 POLE(S)
  • PRESSURE SCREW TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • R6F30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number R6F30A2SP
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-2-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details